EN
  • EN
  • DE

LM3464MHX/NOPB

Part No LM3464MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver with Dynamic Headroom Control and Thermal Control Interfaces
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Controller
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 12V
Voltage Supply MAX 80V
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1198878-LM3464MHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3464
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3464MHX/NOPB CAD Model

Description

Product Overview: LM3464MHX/NOPB

The LM3464MHX/NOPB is a sophisticated LED driver integrated circuit produced by Texas Instruments, designed to provide a flexible and efficient solution for managing multiple high-power LEDs. This advanced semiconductor device is particularly well-suited for applications requiring precise control over high-brightness LED arrays, such as general illumination, architectural lighting, and street lighting.

Key Features

  • Multi-Channel Operation: The LM3464MHX/NOPB can independently control up to four LED channels, allowing for versatile lighting designs and configurations.
  • Dynamic Thermal Management: With an integrated temperature diode, the device can adjust the LED current in response to the temperature to prevent overheating and extend the life of the LEDs.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply specifications and ensuring consistent performance across different applications.
  • High Efficiency: The device is designed for high efficiency, minimizing power loss and heat generation, which is critical for maintaining the reliability and longevity of LED systems.
  • Adjustable Dimming: It supports both analog and PWM dimming control methods, providing designers with flexibility in brightness control and the ability to create dynamic lighting effects.

Applications

The LM3464MHX/NOPB is ideal for a wide range of lighting applications, including but not limited to:

  • Street and area lighting
  • Commercial and industrial lighting
  • Automotive headlamps
  • Emergency lighting systems
  • High bay lighting

Quality and Reliability

As with all Texas Instruments products, the LM3464MHX/NOPB is manufactured to the highest quality standards, ensuring reliable operation in even the most demanding environments. The device comes in a thermally enhanced 28-lead HTSSOP package, which provides excellent thermal performance and is suitable for space-constrained applications.

Environmental Considerations

The "NOPB" designation in the product name indicates that this device is part of Texas Instruments' eco-friendly portfolio, which means it is lead-free and RoHS compliant. This reflects Texas Instruments' commitment to environmental sustainability and the global initiative to reduce the use of hazardous substances in electronic components.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7598 $52.3578
26+ $3.9055 $101.5430
40+ $3.7835 $151.3400
55+ $3.6614 $201.3770
71+ $3.5394 $251.2974
95+ $3.1732 $301.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess