EN
  • EN
  • DE

ADSP-3201KG

Part No ADSP-3201KG
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32-BIT FLOATING-POINT CHIPSET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Floating Point
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 144-CPGA
Supplier Device Package 144-PGA
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910980-ADSP-3201KG
Ultra Librarian 3D Model Ultra Librarian ADSP-3201KG CAD Model

Description

The ADSP-3201KG is a cutting-edge integrated circuit from Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to cater to a wide array of applications, including industrial control systems, automotive electronics, communication infrastructure, and sophisticated consumer electronics.

Key Features:

  • High-Performance Signal Processing: The ADSP-3201KG excels in signal processing tasks, capable of handling complex algorithms for audio, video, and data transmission with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, this device ensures optimal performance while minimizing power consumption, making it ideal for battery-powered applications.
  • Robust Architecture: The robust design of the ADSP-3201KG ensures reliable operation even in harsh environmental conditions, which is crucial for industrial and automotive applications.
  • Flexible Connectivity: With a variety of interfacing options, this product can easily be integrated into existing systems, offering seamless communication with other components.
  • Programmability: The device is highly programmable, allowing developers to customize its functionality to meet specific application requirements.

Applications:

  • Industrial Automation
  • Automotive Electronics
  • Communication Systems
  • Consumer Electronics

The ADSP-3201KG by Analog Devices Inc. is a testament to the company's commitment to innovation and quality. It delivers exceptional performance and reliability, ensuring that systems function at their peak. Whether it's for processing complex industrial data or enhancing the user experience in consumer electronics, the ADSP-3201KG stands out as a versatile and powerful solution.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team. The ADSP-3201KG is not just a product; it's a gateway to achieving unparalleled efficiency and precision in electronic systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess