EN
  • EN
  • DE

ADSP-2186BST-160

Part No ADSP-2186BST-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 40MHz 40MIPS 100-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173544-ADSP-2186BST-160
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2186
Introduction Date March 25, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2186BST-160 CAD Model

Description

ADSP-2186BST-160: High-Performance Digital Signal Processor

The ADSP-2186BST-160 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed for a wide range of applications where high-speed numeric processing is essential. This DSP is part of the ADSP-218x family, known for their exceptional performance, integration, and ease of use in complex signal processing tasks.

Key Features:

  • High Clock Speed: The ADSP-2186BST-160 boasts a 160 MHz clock speed, enabling fast processing for real-time applications.
  • On-chip Memory: It comes equipped with integrated memory, including 16K words of on-chip RAM and 48K words of on-chip ROM, facilitating efficient data handling and program execution.
  • Pipelined Architecture: Featuring a highly efficient pipelined architecture, this DSP can execute most instructions in a single cycle, significantly boosting its instruction throughput.
  • Peripheral Connectivity: A variety of peripheral interfaces are supported, including serial ports, parallel ports, and timers, providing excellent connectivity options for system integration.
  • Power Management: The ADSP-2186BST-160 includes power management features that help minimize power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The ADSP-2186BST-160 is ideal for applications that require high-speed mathematical computations, such as:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

Design Support:

Analog Devices provides comprehensive design support for the ADSP-2186BST-160, including development tools, software libraries, and reference designs. This ensures that engineers can streamline the development process and bring products to market faster.

Reliability and Quality:

As with all Analog Devices components, the ADSP-2186BST-160 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. With its robust design and advanced features, this DSP is a top choice for engineers looking for a high-performance processing solution.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess