EN
  • EN
  • DE

ADSP-2171BSTZ-133

Part No ADSP-2171BSTZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33MHz
Non-Volatile Memory External
On-Chip RAM 10kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-TQFP (14x20)
Part Number Series ADSP-2171
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813235-ADSP-2171BSTZ-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2171BSTZ-133 CAD Model

Description

Analog Devices ADSP-2171BSTZ-133 Signal Processor

The ADSP-2171BSTZ-133 is a high-performance, single-chip microprocessor from Analog Devices Inc., a leader in high-performance signal processing solutions. This processor is part of the ADSP-2100 family, known for its exceptional processing power and versatility in handling complex digital signal processing (DSP) tasks. With its optimized architecture, the ADSP-2171BSTZ-133 is engineered to meet the demanding requirements of a wide range of applications, including telecommunications, audio processing, industrial control, and instrumentation.

Key Features:

  • Clock Speed: The ADSP-2171BSTZ-133 operates at a frequency of 133 MHz, delivering rapid processing capabilities for real-time applications.
  • Instruction Set: It features a rich instruction set optimized for DSP operations, including multiply-accumulate (MAC) operations, which are crucial for algorithm performance in filtering, FFTs, and matrix operations.
  • On-Chip Memory: This processor comes with integrated static RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components, thus reducing system complexity and cost.
  • Peripheral Support: It includes a variety of peripherals such as serial ports, timers, and host interface options, enabling easy integration with other system components and peripherals.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2171BSTZ-133 is suitable for applications where power consumption is a critical factor.
  • Package Type: The device is available in a 128-lead LQFP (Low Profile Quad Flat Package) that offers a compact footprint and is suitable for surface-mount technology (SMT).

Applications:

With its robust DSP capabilities, the ADSP-2171BSTZ-133 is an ideal choice for a variety of applications, including:

  • Audio and voice processing
  • Wireless communication systems
  • Medical imaging
  • Automotive electronics
  • Industrial control systems

The ADSP-2171BSTZ-133 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that empowers designers to create systems with superior performance, reliability, and efficiency. Whether you're developing a sophisticated digital audio system or a complex industrial control solution, this DSP processor provides the computational power and flexibility needed to achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.3158 $126.3158
2+ $122.1053 $244.2106
3+ $109.4737 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess