EN
  • EN
  • DE

ADSP-21160M

Part No ADSP-21160M
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Digital Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142176-ADSP-21160M
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21160M CAD Model

Description

The ADSP-21160M from Analog Devices Inc. is a high-performance 32-bit digital signal processor (DSP) based on the Super Harvard Architecture (SHARC) platform. This processor is designed to meet the demanding needs of high-end audio, medical imaging, 3D graphics, and other signal processing applications requiring significant computational power and high data throughput.

Key Features

  • High Performance: The ADSP-21160M operates at a core frequency of up to 150 MHz, delivering up to 300 MFLOPs of processing power, which makes it suitable for complex algorithms and real-time processing.
  • Large On-chip Memory: It comes equipped with 4 MB of on-chip memory, including both program and data RAM, facilitating efficient data management and reducing the need for external memory components.
  • Flexible I/O Processing: The processor features a variety of peripherals and interfaces, including Link Ports for direct processor-to-processor communication, a Serial Port, and a Host Port. This allows for flexible system design and integration into various hardware environments.
  • Advanced Development Tools: Analog Devices Inc. provides an extensive suite of development tools for the ADSP-21160M, including cross-compilers, emulators, and debuggers, to streamline the development process and reduce time-to-market.

Applications

The ADSP-21160M is ideal for applications that require high-speed data acquisition, processing, and real-time control. It is widely used in:

  • Professional and consumer audio systems
  • Medical imaging systems, such as MRI and ultrasound
  • Advanced driver-assistance systems (ADAS) and automotive audio processing
  • Industrial control systems
  • Instrumentation and measurement equipment

Conclusion

With its robust architecture, comprehensive development support, and versatile I/O options, the ADSP-21160M from Analog Devices Inc. stands out as a superior choice for designers looking to create sophisticated DSP systems. Its ability to handle multiple tasks simultaneously and its high-speed performance make it a valuable component in any high-end signal processing application.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess