EN
  • EN
  • DE

ADSP-2115BP-80

Part No ADSP-2115BP-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Synchronous Serial Port (SSP)
Clock Rate 20MHz
Non-Volatile Memory External
On-Chip RAM 1.5kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 559485-ADSP-2115BP-80
Ultra Librarian 3D Model Ultra Librarian ADSP-2115BP-80 CAD Model

Description

The ADSP-2115BP-80 is a high-performance digital signal processor (DSP) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-21xx family, known for its exceptional computing power and efficiency, making it an ideal choice for a variety of demanding signal processing applications.

Key Features

  • High Clock Speed: The ADSP-2115BP-80 operates at a clock speed of 80 MHz, providing rapid processing capabilities for real-time applications.
  • On-Chip Memory: It includes 16K x 24 bits of on-chip SRAM, which allows for efficient data management and quick access to frequently used instructions and data.
  • Flexible Bus Architecture: This DSP features a flexible bus architecture that is compatible with a 16-bit data bus, enabling easy integration with a variety of peripherals and memory devices.
  • Precision Computation: The processor supports 16-bit fixed-point arithmetic, which is ideal for applications requiring precise calculations and stable performance.
  • Peripheral Support: ADSP-2115BP-80 comes with a range of integrated peripherals, including serial ports, parallel ports, and timers, offering versatile connectivity options.

Applications

The ADSP-2115BP-80 is suited for a wide range of applications, including but not limited to:

  • Audio and speech processing
  • Telecommunications
  • Instrumentation and control systems
  • Image and video processing
  • Automotive electronics

Technical Specifications

Parameter Value
Clock Speed 80 MHz
On-Chip Memory 16K x 24 bits SRAM
Data Bus Width 16-bit
Arithmetic Format 16-bit fixed-point
Operating Temperature -40°C to +85°C
Package 68-Pin PLCC

With its robust feature set and proven reliability, the ADSP-2115BP-80 from Analog Devices Inc. is an excellent choice for designers looking to implement advanced digital signal processing solutions in their products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess