EN
  • EN
  • DE

74LVCH162374APV

Part No 74LVCH162374APV
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0707+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 744039-74LVCH162374APV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH162374APV CAD Model

Description

The 74LVCH162374APV is a 16-bit D-type flip-flop with 3-state outputs from IDT (Integrated Device Technology). This device is part of the 74LVCH family of logic devices, known for their low-voltage operation and high-speed performance. It is commonly used for high-speed data storage, bus interfacing, and memory applications.

Applications:

  • Memory Interfacing: Used as a register for interfacing with memory systems.
  • Bus Interfacing: Enables data transfer on high-speed data buses.
  • Data Storage: Provides temporary data storage in digital systems.
  • Address Decoding: Utilized in address decoding circuits.
  • Clocked Data Registers: Implemented in clocked data registers for synchronous data transfer.

Features:

  • Type: 16-Bit D-Type Flip-Flop
  • Number of Flip-Flops: 16
  • Trigger Type: Positive-Edge Triggered
  • Output Enable: 3-State Outputs with Output Enable (OE)
  • Logic Family: LVCH (Low-Voltage CMOS with High-Speed)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SSOP-48 (Shrink Small Outline Package)
  • Output Drive Capability: 24mA

Benefits:

  • High-Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low-Voltage Operation: Operates at low voltage, reducing power consumption.
  • 3-State Outputs: Enables bus interfacing with multiple devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • High Output Drive: Can drive heavily loaded buses.

Additional Details:

The 74LVCH162374APV features sixteen D-type flip-flops, each with a D (data) input and a Q (output). Data is transferred from the D input to the Q output on the positive-going edge of the clock (CLK) input. The output enable (OE) input, when low, enables the outputs, and when high, disables the outputs, placing them in a high-impedance state. This functionality allows multiple devices to share a common bus. The device is housed in a compact 48-pin SSOP package. Due to the LVCH technology, this device offers low power consumption and high speed, ideal for battery powered and high performance applications. It complies with JEDEC standards.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess