EN
  • EN
  • DE

YSESD5Z5.0T1G

Part No YSESD5Z5.0T1G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 411725-YSESD5Z5.0T1G
Ultra Librarian 3D Model Ultra Librarian YSESD5Z5.0T1G CAD Model

Description

The YSESD5Z5.0T1G is a Transient Voltage Suppressor (TVS) diode designed for electrostatic discharge (ESD) protection. This device is part of a series of TVS diodes used to safeguard sensitive electronic components from voltage transients caused by ESD, electrical fast transients (EFT), and surge events.

Applications

  • Cellular phones: Protection against ESD during handling and use.
  • Portable devices: Safeguarding sensitive components in MP3 players, digital cameras, and other portable electronics.
  • Data lines: Protecting data ports like USB, HDMI, and Ethernet from voltage surges.
  • Microcontrollers and microprocessors: Shielding I/O pins from ESD damage.
  • Automotive electronics: Protecting sensitive circuits in automotive control units.

Features

  • Low clamping voltage: Provides excellent protection by limiting the voltage across the protected component during an ESD event.
  • Fast response time: Quickly reacts to transient events, diverting the surge away from sensitive circuitry.
  • Small package size: Allows for easy integration into compact electronic devices.
  • Low leakage current: Minimizes power consumption and impact on circuit performance.
  • Compliant with IEC 61000-4-2 standard: Meets industry standards for ESD immunity.
  • Lead-free finish: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Enhanced reliability: Protects electronic devices from ESD damage, extending their lifespan and reducing failure rates.
  • Improved system performance: Ensures stable operation by preventing voltage transients from disrupting circuit functionality.
  • Reduced warranty costs: Minimizes the likelihood of ESD-related failures, lowering warranty claims and repair expenses.
  • Smaller product size: Enables the development of more compact and portable electronic devices.
  • Simplified design: Simplifies circuit design by providing a reliable and easy-to-implement ESD protection solution.

Additional Details

The YSESD5Z5.0T1G typically features a standoff voltage of 5.0V, indicating the maximum voltage the device can withstand under normal operating conditions. Its dynamic resistance is low, which contributes to its effective clamping performance. The device's package is typically a small outline transistor (SOT) package, such as SOT-23 or SOT-523, designed for surface mount technology (SMT). This TVS diode is designed for unidirectional protection, meaning it protects against positive ESD events. Its key electrical characteristics, such as clamping voltage and leakage current, are specified in its datasheet, which can be consulted for precise design parameters.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess