EN
  • EN
  • DE

MF-R135-0-P2

Part No MF-R135-0-P2
Manufacturer Bourns Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830776-MF-R135-0-P2
Ultra Librarian 3D Model Ultra Librarian MF-R135-0-P2 CAD Model

Description

The MF-R135-0-P2 is a Radial Leaded PTC (Positive Temperature Coefficient) Resettable Fuse from Bourns Inc., designed to provide overcurrent protection in various electronic applications. This device is part of the Multifuse product line, offering a reliable and cost-effective solution compared to traditional fuses. Its resettable functionality eliminates the need for manual replacement after a fault condition, improving system uptime and reducing maintenance costs.

Applications

  • Computer Peripherals: Protection of USB ports, keyboards, and mice.
  • Power Supplies: Overcurrent protection in low-voltage power supplies.
  • Rechargeable Battery Packs: Safeguarding battery packs in mobile phones, tablets, and laptops.
  • Gaming Consoles: Protection of sensitive electronic components in gaming devices.
  • Industrial Control Equipment: Protection in industrial automation and control systems.

Features

  • Resettable Functionality: Eliminates the need for fuse replacement after an overcurrent event.
  • Radial Leaded Package: Easy to mount on printed circuit boards.
  • Fast Trip Time: Quickly interrupts current flow during an overcurrent condition.
  • Compact Size: Saves valuable board space.
  • Agency Approvals: Complies with industry safety standards.

Benefits

  • Improved System Uptime: Resettable functionality reduces downtime.
  • Reduced Maintenance Costs: Eliminates the need for fuse replacement.
  • Enhanced Circuit Protection: Protects sensitive electronic components from damage.
  • Increased Reliability: Provides reliable overcurrent protection.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The MF-R135-0-P2 has a hold current of 1.35A, and a trip current of 2.7A. The maximum operating voltage is 30V. The device operates over a temperature range of -40°C to +85°C. The radial leaded package allows for through-hole mounting on PCBs. This resettable fuse provides a robust and reliable solution for protecting electronic circuits from overcurrent conditions.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0939 $50.2365
1,300+ $0.0770 $100.1000
2,015+ $0.0746 $150.3190
2,775+ $0.0722 $200.3550
3,585+ $0.0698 $250.2330
4,795+ $0.0626 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess