EN
  • EN
  • DE

ADRF6702ACPZ-R7

Part No ADRF6702ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 1200 MHz to 2400 MHz Quadrature Modulator | RF MODULATOR 1.2GHZ-2.4GHZ 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Modulator
LO Frequency 1.55GHz ~ 2.15GHz
RF Frequency 1.2GHz ~ 2.4GHz
P1dB 13.5dBm
Noise Floor -158dBm/Hz
Output Power 4dBm
Supply Current 240mA
Supply Voltage (V) 4.75V ~ 5.25V
Test Frequency 1.85GHz
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Family Part Number ADRF6702
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141576-ADRF6702ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6702ACPZ-R7 CAD Model

Description

ADRF6702ACPZ-R7: High-Performance Quadrature Modulator from Analog Devices Inc.

The ADRF6702ACPZ-R7 is a state-of-the-art quadrature modulator designed by Analog Devices Inc., aimed at providing a high level of performance for a wide range of RF applications. This product is particularly well-suited for use in wireless infrastructure, broadband, and communication systems where high linearity, low noise, and broad frequency coverage are essential.

The ADRF6702ACPZ-R7 operates within the 400 MHz to 3000 MHz frequency range, making it versatile for various modulation schemes and carrier frequencies. Its high linearity is one of its standout features, with an OIP3 (Output Third-Order Intercept Point) of 26 dBm, ensuring that the signal integrity is maintained even at high output levels. The device also boasts a low noise floor, which is critical for maintaining a high signal-to-noise ratio in communication systems.

One of the key benefits of the ADRF6702ACPZ-R7 is its integration of a fractional-N PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), which simplifies the design and reduces the number of external components needed. This integration not only saves board space but also enhances overall system reliability. The PLL features a wide lock range and low in-band phase noise, providing stable and precise frequency generation for the modulator.

The ADRF6702ACPZ-R7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5mm x 5mm, making it an excellent choice for space-constrained applications. Its power supply requirements are modest, with a single 5V supply, ensuring easy integration into existing designs without the need for complex power management.

For engineers and designers looking for a high-performance modulation solution, the ADRF6702ACPZ-R7 from Analog Devices Inc. offers an excellent balance of features, performance, and integration. Its robust design, coupled with the quality and support offered by Analog Devices, makes it a reliable and efficient choice for advanced RF systems.

The product's datasheet and application notes are available on the Analog Devices website, providing detailed information on operating parameters, application circuits, and configuration guidelines to help streamline the design process.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3141 $81.9423
6+ $22.4116 $134.4696
8+ $21.7114 $173.6912
11+ $21.0110 $231.1210
15+ $20.3106 $304.6590
20+ $18.2095 $364.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,346 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess