EN
  • EN
  • DE

ADR512

Part No ADR512
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1.2 V Precision Low Noise Shunt Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141557-ADR512
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR512 CAD Model

Description

The ADR512 from Analog Devices Inc. is a high-precision, ultra-low noise, low dropout voltage reference. This exceptional device is part of Analog Devices' renowned series of voltage references that offer outstanding temperature stability and accuracy. Designed for space-constrained applications, the ADR512 is ideal for high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The ADR512 provides a precise voltage reference with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 10 ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Noise: With a low noise specification, the ADR512 is suitable for sensitive applications, reducing signal distortion and enhancing overall system performance.
  • Wide Operating Range: The device operates from a wide supply voltage range, accommodating various applications and simplifying power supply design.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to continue working correctly even when the supply voltage is very close to the reference voltage, which is particularly useful in battery-operated devices.

Applications

The versatility of the ADR512 makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Precision data converters
  • Battery-powered equipment
  • High-end instrumentation
  • Industrial control systems
  • Medical devices

Technical Specifications

Parameter Value
Initial Accuracy ±0.1%
Temperature Coefficient 10 ppm/°C
Output Voltage Noise Typically 1.5 µVp-p/V
Supply Voltage Range Wide range
Dropout Voltage Low

Overall, the ADR512 is a robust, reliable, and precise voltage reference that enhances the accuracy and stability of electronic systems. Analog Devices Inc.'s commitment to quality ensures that this product will meet the rigorous demands of high-performance applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess