EN
  • EN
  • DE

ADR4530ARZ

Part No ADR4530ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 1.6μVp-p
Voltage - Input 3.1 V ~ 15 V
Operating Supply Current 950μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141539-ADR4530ARZ
Manufacturer Homepage www.analog.com
Family Name ADR4530
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian ADR4530ARZ CAD Model

Description

Product Overview: ADR4530ARZ Voltage Reference by Analog Devices Inc.

The ADR4530ARZ is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc. This product is designed to offer a stable and accurate reference voltage for various applications, including precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The ADR4530ARZ provides a 3.0V output with an impressive initial accuracy of ±0.02%.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 3 ppm/°C (max) over the full industrial temperature range, ensuring consistent performance across diverse operating conditions.
  • Long-Term Stability: With long-term stability of 50 ppm/1000 hours, users can rely on the ADR4530ARZ for applications requiring a stable voltage over time.
  • Low Noise: This voltage reference features low noise operations with 1.75 µV p-p/V of noise (0.1 Hz to 10 Hz), making it ideal for sensitive electronic applications.
  • Wide Operating Range: It operates across a wide current range of 500 µA to 10 mA, providing flexibility in various circuit designs.
  • Package and Temperature: The ADR4530ARZ is available in an 8-lead SOIC package and is rated for operation over the -40°C to +125°C temperature range.

Applications

The ADR4530ARZ is suitable for high-end applications that demand a high degree of precision and stability. Common applications include:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and healthcare instrumentation
  • Automotive battery monitoring
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR4530ARZ is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

For designers and engineers looking for a reliable voltage reference with high accuracy and stability, the ADR4530ARZ from Analog Devices Inc. is an excellent choice. Its robust feature set ensures precision and performance in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8181 $58.9086
13+ $8.0559 $104.7267
20+ $7.8042 $156.0840
27+ $7.5524 $203.9148
35+ $7.3007 $255.5245
46+ $6.5454 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess