EN
  • EN
  • DE

ADR439ARZ-REEL7

Part No ADR439ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 7.5μVp-p
Voltage - Input 6.5 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141522-ADR439ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR439
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR439ARZ-REEL7 CAD Model

Description

Product Overview: ADR439ARZ-REEL7

The ADR439ARZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This product is part of the ADR43x series, which is renowned for providing stable and accurate reference voltages for various applications, including data conversion, power supply control, and general analog circuitry.

Key Features

  • Output Voltage: The ADR439ARZ-REEL7 offers a precise 2.048V output voltage, which is ideal for many 12-bit, 14-bit, and 16-bit analog-to-digital converters (ADCs), where accuracy is paramount.
  • Low Noise: With an ultra-low noise performance of only 7μVp-p (0.1Hz to 10Hz), this voltage reference ensures minimal signal distortion, making it suitable for high-end precision applications.
  • High Accuracy: The initial output voltage accuracy is ±0.1% (max), allowing for precise and reliable operations in critical systems.
  • Temperature Coefficient: The device features a low temperature coefficient of 8ppm/°C (max) over the full temperature range, ensuring consistent performance across various environmental conditions.
  • Long-Term Stability: Exhibits excellent long-term stability of 50ppm typical for 1000 hours, which is a testament to its reliability and consistency over time.
  • Supply Range: The ADR439 operates with a wide supply range from 4.1V to 18V, providing flexibility in different circuit designs and applications.
  • Package and Availability: It comes in a compact SOIC-8 package and is provided in a tape and reel form (REEL7) for automated assembly processes, ensuring ease of integration into mass production workflows.

Applications

The ADR439ARZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive battery monitoring
  • Portable and battery-powered devices

In conclusion, the ADR439ARZ-REEL7 is a high-quality voltage reference that offers an optimal blend of accuracy, stability, and reliability, making it an excellent choice for designers and engineers looking for a dependable voltage reference source.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0543 $60.6516
28+ $4.1476 $116.1328
44+ $4.0182 $176.8008
60+ $3.8877 $233.2620
77+ $3.7584 $289.3968
103+ $3.3703 $347.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess