EN
  • EN
  • DE

ADPD105BCBZR7

Part No ADPD105BCBZR7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 14BIT 16WLCSP / 4 Channel AFE 14 Bit 16-WLCSP (2.46x1.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 14
Number of Channels 4
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Mounting SMD (SMT)
Package / Case 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (2.46x1.4)
Base Product Number ADPD105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADPD105BCBZR7-ND,ADPD105BCBZR7TR,ADPD105BCBZR7DKR,2156-ADPD105BCBZR7-505,ADPD105BCBZR7CT
Standard Package 3,000
Win Source Part Number 1043734-ADPD105BCBZR7
Ultra Librarian 3D Model Ultra Librarian ADPD105BCBZR7 CAD Model

Description

Product Overview: ADPD105BCBZR7 by Analog Devices Inc.

The ADPD105BCBZR7 is a highly integrated optical sensor module developed by Analog Devices Inc., a leader in high-performance analog technology. This advanced sensor is part of the ADPD family, known for its exceptional capabilities in photometric data acquisition, making it ideal for a wide range of applications including wearable health monitoring, clinical diagnostics, and industrial sensing.

At the heart of the ADPD105BCBZR7 lies a complete photometric system designed for superior measurement accuracy. The module includes a 14-bit analog-to-digital converter (ADC) that ensures high-resolution data capture, along with an integrated LED driver and a highly sensitive photodiode. These components work in tandem to deliver precise optical measurements under various light conditions.

One of the standout features of this product is its built-in ambient light rejection circuitry. This technology allows the sensor to maintain high accuracy even in the presence of ambient light interference, which is particularly beneficial for applications that require consistent performance regardless of environmental lighting conditions.

The ADPD105BCBZR7 is also known for its low power consumption, making it an excellent choice for battery-powered devices. Its power efficiency does not compromise its performance, as it still maintains a fast data output rate, enabling real-time monitoring and analysis.

This sensor is encapsulated in a compact Ball Grid Array (BGA) package, which is designed for easy integration into various electronic systems. The small footprint of the ADPD105BCBZR7 allows designers to incorporate it into space-constrained applications without sacrificing functionality.

Analog Devices Inc. provides comprehensive support for the ADPD105BCBZR7, including detailed technical documentation, application notes, and reference designs. This ensures that developers can fully leverage the capabilities of this sensor module to create innovative solutions that meet the demands of their specific applications.

In summary, the ADPD105BCBZR7 from Analog Devices Inc. is a versatile and efficient optical sensor module that offers high precision, low power consumption, and ease of integration, making it an ideal choice for developers looking to enhance their products with advanced photometric capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2949 $62.9490
23+ $5.1651 $118.7973
35+ $5.0037 $175.1295
48+ $4.8422 $232.4256
62+ $4.6809 $290.2158
83+ $4.1966 $348.3178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess