EN
  • EN
  • DE

IGCM10F60GAXKMA1

Part No IGCM10F60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT 600V 24MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 23 Weeks
Features Power Driver Module IGBT 3 Phase 600 V 10 A 24-PowerDIP Module (1.028", 26.10mm)
Manufacturer Infineon Technologies
Series CIPOS™
Package Tube
Mounting Through Hole
Package 24-PowerDIP Module (1.028", 26.10mm)
Family Name IGCM10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921045-IGCM10F60GAXKMA1
Ultra Librarian 3D Model Ultra Librarian IGCM10F60GAXKMA1 CAD Model

Description

The Infineon Technologies CIPOS IGCM10F60GAXKMA1 is a power driver module designed for use in three-phase inverter applications.

  • Application: Three-Phase Inverter
  • Component: IGBT
  • Voltage Rating: 600V
  • Current Rating: 10A
  • Package: 24-PowerDIP Module
  • Mounting: PCB
  • REACH: Unaffected
  • Popularity: 72%
  • Order Quantity: 14 per Package
  • Production Lead Time: 23 weeks (estimated)

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $22.8494
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPMCC
Lowest to $22.7916
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7020 $53.5100
12+ $8.7812 $105.3744
18+ $8.5068 $153.1224
25+ $8.2324 $205.8100
32+ $7.9579 $254.6528
43+ $7.1347 $306.7921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess