EN
  • EN
  • DE

XR16V2652IL-F

Part No XR16V2652IL-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 32B DUAL 32QFN / UART IC 2, DUART Channel RS232, RS422 32 Byte 32-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear Inc
Package Tray
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 32 Byte
Protocol RS232, RS422
Data Rate (Max) 16Mbps
Voltage - Supply 2.25V ~ 3.6V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904057-XR16V2652IL-F
Ultra Librarian 3D Model Ultra Librarian XR16V2652IL-F CAD Model

Description

The 904057-XR16V2652IL-F is an interface UART (Universal Asynchronous Receiver Transmitter) designed for serial communication.

  • Features: Internal oscillator and a timer/counter
  • Protocols: RS232 and RS422
  • Channels: 2 (DUART)
  • Maximum Data Rate: 16Mbps
  • FIFO: 32-byte
  • Features: Auto Flow Control, IrDA Encoder/Decoder, False Start Bit Detection, and Modem Control
  • Voltage Supply Range: 2.25V to 3.6V
  • Application: Surface Mount
  • Package: 32-VFQFN exposed pad
  • Manufacturer: MaxLinear Inc
  • Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess