EN
  • EN
  • DE

ADP7102ARDZ-3.3-R7

Part No ADP7102ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 20 V, 300 mA, Low Noise, CMOS LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.325V @ 300mA
Output Current 300mA
Operating Supply Current 900μA ~ 1.4mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1141386-ADP7102ARDZ-3.3-R7
Manufacturer Homepage www.analog.com
Family Name ADP7102
Introduction Date October 19, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7102ARDZ-3.3-R7 CAD Model

Description

The ADP7102ARDZ-3.3-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to provide a stable and reliable power supply in a wide range of applications. This component is part of the ADP7102 series, known for its high performance and low dropout voltage.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage supply.
  • Low Dropout: With a low dropout voltage, the ADP7102ARDZ-3.3-R7 can maintain a regulated output even when the supply voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
  • High Accuracy: The output voltage accuracy is within ±0.8%, ensuring that the device can deliver a consistent and precise voltage for the most demanding applications.
  • High Output Current: Capable of delivering up to 300mA of output current, this regulator can support a variety of loads, from simple sensors to more complex ICs.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Overcurrent Protection: Built-in current limit and thermal overload protection safeguard the device and the load from damage due to excessive current draw.
  • Low Noise: The ADP7102ARDZ-3.3-R7 is designed to minimize noise, making it suitable for noise-sensitive applications such as precision instrumentation, RF supply, and audio applications.
  • Package: It comes in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The ADP7102ARDZ-3.3-R7 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Industrial control systems
  • Point-of-sale machines
  • Telecommunications equipment

With its robust feature set, the ADP7102ARDZ-3.3-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8437 $53.8118
32+ $3.1538 $100.9216
50+ $3.0552 $152.7600
68+ $2.9567 $201.0556
88+ $2.8581 $251.5128
118+ $2.5625 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess