EN
  • EN
  • DE

ADP5092-1-EVALZ

Part No ADP5092-1-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series -
Package Box
Product Status Active
Type Power Management
Function Energy Harvesting
Embedded -
Utilized IC / Part ADP5092
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Note -
Base Product Number ADP5092
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1356333-ADP5092-1-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADP5092-1-EVALZ CAD Model

Description

ADP5092-1-EVALZ Evaluation Board by Analog Devices Inc.

The ADP5092-1-EVALZ from Analog Devices Inc. is a high-performance evaluation board designed to showcase the capabilities of the ADP5092, an integrated energy harvesting power management unit. This evaluation board is an essential tool for engineers and designers looking to explore the features and performance of the ADP5092 in applications that require efficient energy harvesting and power management solutions.

The ADP5092-1-EVALZ is engineered to convert small amounts of harvested energy from sources such as solar cells, thermoelectric generators, or piezoelectric elements into a stable power supply for low-power devices. The board supports a wide range of input voltages, making it versatile for various energy harvesting applications.

Key features of the ADP5092-1-EVALZ include:

  • Flexible Energy Harvesting: The evaluation board is designed to work with multiple types of energy sources, providing a flexible platform for testing and development.
  • Ultra-Low Power Operation: The ADP5092 chip offers ultra-low power operation, ensuring maximum efficiency in energy conversion and management.
  • Integrated MPPT: With an integrated maximum power point tracking (MPPT) algorithm, the board optimizes the extraction of power from the energy source under varying conditions.
  • Configurable Output Voltages: The evaluation board provides configurable output voltages to accommodate different load requirements, enhancing its adaptability to a range of low-power applications.
  • Charge Storage Options: It supports different storage elements such as rechargeable batteries or capacitors, allowing for the storage of harvested energy for later use.
  • Comprehensive Evaluation Tools: The board comes with a suite of evaluation tools, including test points and indicator LEDs, to facilitate easy monitoring and debugging during the development process.

The ADP5092-1-EVALZ enables rapid prototyping and simplifies the process of integrating energy harvesting capabilities into a wide array of products, such as wearable devices, wireless sensors, and environmental monitoring systems. With its robust feature set and user-friendly design, the ADP5092-1-EVALZ is an excellent choice for developers looking to push the boundaries of what's possible with energy harvesting technology.

For detailed technical specifications, application guidance, and additional resources, users should refer to the comprehensive documentation provided by Analog Devices Inc. This ensures the best possible use of the evaluation board and a thorough understanding of the ADP5092's potential in their specific applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess