EN
  • EN
  • DE

ADP5061ACBZ-5-R7

Part No ADP5061ACBZ-5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion 20-WLCSP (2x2.6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFBGA, WLCSP
Case / Package 20-WLCSP (2x2.6)
Family Name ADP5061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5061ACBZ-5-R7-ND, ADP5061ACBZ-5-R7DKR, ADP5061ACBZ-5-R7CT, ADP5061ACBZ-5-R7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910724-ADP5061ACBZ-5-R7
Ultra Librarian 3D Model Ultra Librarian ADP5061ACBZ-5-R7 CAD Model

Description

ADP5061ACBZ-5-R7: A High-Efficiency Charging Solution

The ADP5061ACBZ-5-R7 from Analog Devices Inc. is a versatile and efficient integrated charging device designed to effectively manage the power requirements for single-cell lithium-ion and lithium-polymer batteries. Its compact size and advanced features make it an ideal choice for a wide range of portable applications.

Key Features:

  • High-Efficiency Charging: The ADP5061ACBZ-5-R7 offers a high-efficiency charging path which maximizes the power utilization from limited input sources such as solar panels or USB ports.
  • Programmable Charging Profiles: Users can program the charging current, battery voltage thresholds, and termination criteria to tailor the charging process to specific battery requirements, ensuring both safety and longevity of the battery.
  • Power Path Management: With integrated power path management, the device can simultaneously charge the battery and power the system load, optimizing power usage even when the input power is limited.
  • Thermal Regulation: To protect against overheating, the ADP5061ACBZ-5-R7 features a thermal regulation scheme that reduces charge current under high temperature conditions.
  • Charge Status Indicators: The device provides status indications through an LED driver output, which can be used to display charging status and fault conditions, offering a user-friendly interface.

Applications:

The ADP5061ACBZ-5-R7 is suitable for a variety of applications where efficient charging and power management are crucial. These include:

  • Portable Medical Devices
  • Wireless Headsets
  • Wearable Devices
  • Smart Watches
  • Personal Fitness Monitors

Product Specifications:

The device comes in a compact 20-ball WLCSP package, ensuring a minimal footprint on the PCB. It operates over a temperature range of -40°C to +85°C, making it reliable across various environments. The ADP5061ACBZ-5-R7 supports a wide range of input voltages and provides multiple safety features, including overvoltage protection, short-circuit protection, and battery thermal monitoring, to safeguard both the charging system and the battery.

With its advanced capabilities and design flexibility, the ADP5061ACBZ-5-R7 from Analog Devices Inc. stands out as a sophisticated solution for modern battery charging needs.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3476 $60.2568
43+ $2.7467 $118.1081
66+ $2.6609 $175.6194
90+ $2.5751 $231.7590
116+ $2.4893 $288.7588
156+ $2.2317 $348.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess