EN
  • EN
  • DE

ADP3415KRM

Part No ADP3415KRM
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173269-ADP3415KRM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3415KRM CAD Model

Description

The ADP3415KRM from Analog Devices Inc. is a high-performance dual MOSFET driver specifically designed to drive two N-channel MOSFETs in a synchronous buck power converter. This integrated circuit (IC) is engineered to cater to a wide range of power management applications, including computing systems, networking equipment, and telecommunications infrastructure.

Key Features:

  • High-Speed Operation: The ADP3415KRM is capable of high-speed operation, which translates to quick and efficient switching of the MOSFETs, leading to reduced power losses and improved power supply performance.
  • Dual Independent Drivers: It includes two independent driver channels that can provide strong sinking and sourcing currents, ensuring that the connected MOSFETs are driven effectively.
  • Adaptive Nonoverlap Control: This feature prevents the high-side and low-side MOSFETs from conducting simultaneously, thus eliminating the risk of shoot-through and improving the reliability of the power conversion process.
  • Bootstrap Compatible: The IC supports a bootstrap configuration, which is essential for generating a drive voltage higher than the supply voltage, enabling the proper operation of the high-side MOSFET.
  • Under-Voltage Lockout: The built-in under-voltage lockout (UVLO) ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the device and the power system.

Applications:

  • Desktop and laptop computers
  • Servers and workstations
  • Networking equipment such as switches and routers
  • Telecommunications systems
  • DC-DC power converters

Product Specifications:

The ADP3415KRM operates over a wide supply voltage range and features a compact package, making it an ideal choice for space-constrained applications. It is available in a thermally efficient MSOP-10 package, ensuring that heat dissipation is managed effectively during operation.

For design engineers looking for a reliable and efficient solution to drive MOSFETs in their power conversion circuits, the ADP3415KRM from Analog Devices Inc. offers the performance and features necessary to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7260 $59.9720
52+ $2.2367 $116.3084
80+ $2.1667 $173.3360
111+ $2.0968 $232.7448
143+ $2.0269 $289.8467
191+ $1.8173 $347.1043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess