EN
  • EN
  • DE

ADP3309ARTZ-3.6-R7

Part No ADP3309ARTZ-3.6-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description anyCAP 100 mA Low Dropout Linear Regulator | IC REG LINEAR 3.6V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 3.6V
Maximum Dropout Voltage 0.25V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 2mA
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 80°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number ADP3309
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141309-ADP3309ARTZ-3.6-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3309ARTZ-3.6-R7 CAD Model

Description

ADP3309ARTZ-3.6-R7 - High-Accuracy Micropower Regulator

The ADP3309ARTZ-3.6-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc. that delivers a fixed output of 3.6 volts. This component is part of a series designed to provide precise voltage regulation with low dropout and low quiescent current, making it an ideal choice for battery-powered applications where extended battery life is critical.

With an accuracy of ±0.8% at room temperature and ±1.4% over the entire temperature range, the ADP3309 stands out for its precision in maintaining a stable output voltage under varying conditions. The device is capable of providing up to 200 mA of output current, which is suitable for a wide range of electronic devices, including portable and wearable technology.

The ADP3309ARTZ-3.6-R7 features several protective functionalities that ensure the safety and reliability of both the regulator and the system it serves. These include overcurrent protection, which guards against excessive loads that could potentially damage the circuit, and thermal overload protection, which prevents overheating and potential thermal damage.

Furthermore, the regulator offers a low dropout voltage, typically 120 mV at 200 mA load, which allows the regulator to continue providing a stable output even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where the supply voltage may decline over time.

The ADP3309ARTZ-3.6-R7 is available in a compact SOT-23-6 package, making it an excellent choice for space-constrained applications. Its small footprint and low power consumption make it suitable for portable devices, where efficiency and size are paramount.

Applications for this voltage regulator are diverse and include cellular phones, digital cameras, and MP3 players, as well as other portable and handheld devices. The ADP3309ARTZ-3.6-R7 is designed to meet the needs of engineers looking for a reliable power management solution that combines high accuracy, low power consumption, and robust protection features.

For detailed specifications, application circuits, and operational guidance, designers and engineers should refer to the official datasheets and product guides provided by Analog Devices Inc.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess