EN
  • EN
  • DE

ADP2450ACPZ-1-R7

Part No ADP2450ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description INDUSTRIAL CIRCUIT BREAKER PMU / Circuit Breaker PMIC 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Applications Circuit Breaker
Current - Supply 1.35mA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADP2450
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500 pcs
Win Source Part Number 1381354-ADP2450ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP2450ACPZ-1-R7 CAD Model

Description

The ADP2450ACPZ-1-R7 from Analog Devices Inc. is a high-performance, integrated power solution that is designed to meet the rigorous power management requirements of modern electronic devices. This advanced component is part of Analog Devices' portfolio of power management ICs, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The device is engineered for maximum power efficiency, which helps to reduce heat generation and improve system reliability.
  • Versatile Input Voltage Range: It operates over a wide input voltage range, making it suitable for a variety of applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of specific circuit designs and allowing for fine-tuning of power delivery.
  • Integrated Features: This IC integrates multiple features such as soft start, overcurrent protection, and thermal shutdown, which contribute to the overall protection and longevity of the end application.
  • Compact Footprint: The ADP2450ACPZ-1-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the space required on the PCB, making it ideal for space-constrained applications.

Applications

The versatility of the ADP2450ACPZ-1-R7 makes it suitable for a wide range of applications, including but not limited to:

  • Communications infrastructure
  • Networking equipment
  • Industrial and instrumentation systems
  • Medical devices
  • Consumer electronics

Technical Specifications

Parameter Value
Package / Case LFCSP-32
Input Voltage Wide range
Output Voltage Adjustable
Topology Buck, Boost, Buck-Boost
Switching Frequency Optimized for efficiency

With its robust design and comprehensive feature set, the ADP2450ACPZ-1-R7 is an excellent choice for designers looking for a reliable power management solution from a trusted industry leader.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8306 $54.8142
16+ $6.4251 $102.8016
25+ $6.2243 $155.6075
34+ $6.0236 $204.8024
43+ $5.8228 $250.3804
58+ $5.2204 $302.7832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess