The TLP265J(T7-TPRE) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a light-emitting diode (LED) and a phototransistor, electrically isolated from each other. It is designed for use in a variety of applications where electrical isolation between circuits is required, such as inverters, power supplies, and digital interfaces.
Applications
- Inverter control
- Switching power supplies
- Digital logic isolation
- Microprocessor system interfaces
- Programmable logic controllers (PLCs)
Features
- High-speed switching: Offers fast switching speeds, enabling high-frequency operation.
- High isolation voltage: Provides high electrical isolation between the input and output circuits.
- Low input current: Requires low input current for LED activation, minimizing power consumption.
- Wide operating temperature range: Operates over a wide temperature range, making it suitable for various environmental conditions.
- Small package: Comes in a small surface-mount package, allowing for high-density board layouts.
- Guaranteed performance: Specified and guaranteed performance parameters ensure reliable operation.
Benefits
- Electrical isolation: Provides electrical isolation between circuits, protecting sensitive components from voltage transients and ground loops.
- High-speed operation: Enables high-frequency signal transmission, improving system performance.
- Simplified design: Reduces component count and simplifies circuit design.
- Reliable operation: Guaranteed performance parameters ensure reliable operation in various applications.
- Compact size: Small package allows for high-density board layouts, reducing overall system size.
Additional Details
The TLP265J(T7-TPRE) typically comes in an 8-pin SO (Small Outline) package. It's pinout includes the LED anode and cathode on the input side, and the phototransistor collector, base (typically not connected), and emitter on the output side. Key electrical parameters include the isolation voltage, current transfer ratio (CTR), and switching speeds (ton and toff). Detailed specifications and application notes are available in the product datasheet. Proper external resistors are required on both the input and output sides to limit current and set the operating point. A bypass capacitor is recommended close to the output supply pin for stable operation.