EN
  • EN
  • DE

ADP1715ARMZ-1.8-R7

Part No ADP1715ARMZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Dropout, CMOS Linear Regulator | IC REG LINEAR 1.8V 500MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 650μA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADP1715
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141191-ADP1715ARMZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-1.8-R7 CAD Model

Description

ADP1715ARMZ-1.8-R7 - Analog Devices Inc.

The ADP1715ARMZ-1.8-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc. that delivers a fixed 1.8V output from an input voltage range of 2.5V to 5.5V. This component is specifically designed to provide a stable and reliable power supply for sensitive electronic applications requiring up to 500 mA of output current.

Enclosed in an MSOP-8 (Mini Small Outline Package) package, the ADP1715ARMZ-1.8-R7 is compact and suitable for space-constrained applications. It boasts an impressive low dropout voltage, which helps maintain regulation even when the supply voltage is very close to the output voltage, thereby enhancing system efficiency.

This voltage regulator incorporates several features that ensure the protection and longevity of both the device and the system it powers. It includes over-current protection, thermal overload protection, and a shutdown feature that significantly reduces current consumption when not in active use. These protective measures make the ADP1715ARMZ-1.8-R7 a reliable choice for critical applications that cannot afford unexpected downtimes or failures.

The device's excellent transient response and low noise output make it an ideal choice for powering precision analog devices such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other sensitive low voltage electronics. It also finds applications in microprocessors, DSPs (Digital Signal Processors), and FPGAs (Field-Programmable Gate Arrays) that require a stable voltage supply with minimal disturbance.

For designers and engineers looking to integrate the ADP1715ARMZ-1.8-R7 into their systems, Analog Devices provides comprehensive technical documentation, including datasheets, reference designs, and application notes. This support ensures that incorporating the ADP1715ARMZ-1.8-R7 into your design is as seamless as possible, allowing for a focus on innovation and performance optimization.

In summary, the ADP1715ARMZ-1.8-R7 is a robust, efficient, and reliable voltage regulator that offers the performance and protection necessary for demanding electronic applications. Its small footprint, combined with its high level of integration, makes it an excellent choice for modern, compact electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6334 $50.0346
47+ $2.1608 $101.5576
72+ $2.0932 $150.7104
99+ $2.0257 $200.5443
128+ $1.9582 $250.6496
171+ $1.7556 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess