EN
  • EN
  • DE

ADUM1401ARWZ-REEL

Part No ADUM1401ARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709410-ADUM1401ARWZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1401ARWZ-REEL CAD Model

Description

ADUM1401ARWZ-REEL: Robust Quad-Channel Digital Isolator

The ADUM1401ARWZ-REEL is a cutting-edge quad-channel digital isolator designed and manufactured by Analog Devices Inc., a pioneer in high-performance semiconductors. This component is part of the iCoupler® family, which employs Analog Devices' proprietary magnetic coupling technology to achieve reliable isolation between input and output sides, making it an ideal choice for applications that require electrical isolation to ensure safety, signal integrity, and system robustness.

With its four independent isolation channels, the ADUM1401ARWZ-REEL provides flexibility for a variety of configurations, including three forward and one reverse-direction channels or two channels in each direction. This versatility makes it suitable for a wide range of applications, such as industrial PLCs, inverters, and other equipment where signal isolation is crucial.

The device is housed in a compact 16-lead SOIC wide-body package, ensuring a small footprint on the PCB while offering a generous creepage and clearance distance of 8.3mm, which meets the stringent requirements of regulatory standards such as VDE, UL, and CSA. The ADUM1401ARWZ-REEL is available on a tape and reel, making it ideal for automated assembly processes and high-volume production.

Key features of the ADUM1401ARWZ-REEL include:

  • High Data Rates: Supports data rates up to 10 Mbps, providing rapid communication for digital signals.
  • High-Voltage Isolation: Rated for 2500 Vrms isolation for 1 minute per UL, offering robust protection for sensitive circuits.
  • Low Power Consumption: Efficient operation with low power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: Operates across an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • EMC Compliance: Meets stringent EMC requirements, reducing design complexity and cost for EMC compliance.

The ADUM1401ARWZ-REEL employs Analog Devices' iCoupler technology to provide precise timing characteristics, including a maximum propagation delay of 35 ns and a pulse width distortion as low as 3 ns, ensuring signal fidelity and timing accuracy. This isolator is an exemplary solution for designers looking to separate low-voltage logic from higher voltage or noisy environments while maintaining signal integrity and operational safety.

Whether used in industrial, medical, or communication systems, the ADUM1401ARWZ-REEL by Analog Devices Inc. stands out as a reliable and high-performance component that addresses the critical need for electrical isolation in sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1269 $53.6497
26+ $3.8657 $100.5082
41+ $3.7351 $153.1391
58+ $3.4739 $201.4862
75+ $3.3433 $250.7475
94+ $3.2127 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess