EN
  • EN
  • DE

ADP150UJ-3.3-EVALZ

Part No ADP150UJ-3.3-EVALZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Noise, 150 mA CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141150-ADP150UJ-3.3-EVALZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP150UJ-3.3-EVALZ CAD Model

Description

ADP150UJ-3.3-EVALZ Product Overview

The ADP150UJ-3.3-EVALZ from Analog Devices Inc. is a high-performance evaluation board designed for testing and prototyping with the ADP150 series of ultra-low noise, low dropout linear regulators (LDOs). This particular model is configured to provide a fixed output voltage of 3.3V, making it an ideal choice for powering sensitive analog and RF circuits that require a stable and clean power supply.

Key Features

  • Ultra-Low Noise Output: The ADP150 series LDOs are engineered to deliver a low noise output, which is crucial for maintaining the integrity of sensitive signal chains.
  • High Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the ADP150UJ-3.3-EVALZ minimizes the impact of supply voltage variations on the output voltage, thus ensuring a stable power supply.
  • Low Dropout Voltage: The LDO's low dropout voltage allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Fixed 3.3V Output: The board is preset to deliver a 3.3V output, a common voltage requirement for many digital and analog circuits.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperature and current conditions.
  • Current Limiting Feature: The ADP150 also offers a current limiting feature to protect the circuit from damage due to overcurrent conditions.

Applications

The ADP150UJ-3.3-EVALZ is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • RF applications
  • High-quality audio equipment
  • Medical devices
  • Precision instrumentation
  • Data acquisition systems

Design and Integration

Designed with simplicity in mind, the ADP150UJ-3.3-EVALZ evaluation board allows for easy integration into existing systems, with minimal external components required. The board's layout is optimized for testing, with convenient test points and jumper configurations to facilitate various application conditions and requirements. Whether for rapid prototyping or detailed performance analysis, this evaluation board is an essential tool for engineers working with the ADP150 LDO series.

With its robust design and versatile application range, the ADP150UJ-3.3-EVALZ is an excellent choice for engineers looking to evaluate the performance of the ADP150 LDO in their own systems or for those seeking a reliable power solution for their high-performance applications.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,420 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess