EN
  • EN
  • DE

ADP1051ACPZ-R7

Part No ADP1051ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Digital Controller for Isolated Power Supply with PMBus Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Digital Power Controller
Voltage - Input 0 V ~ 1.6 V
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 28.5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1141115-ADP1051ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1051
Introduction Date March 08, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1051ACPZ-R7 CAD Model

Description

Product Overview: ADP1051ACPZ-R7

The ADP1051ACPZ-R7 is a highly integrated digital controller from Analog Devices Inc., designed for precision power management and control in a variety of applications. This advanced component is part of the ADP1051 series, which is known for its flexibility and performance in managing power supply systems.

Key Features

  • Advanced Digital Control: The ADP1051ACPZ-R7 utilizes state-of-the-art digital control algorithms to provide precise regulation and efficient power conversion.
  • Programmable Configuration: With its PMBus™ interface, the device offers a fully programmable configuration for a customized power supply design, enabling easy integration into various system architectures.
  • Multiple Operating Modes: It supports various modes of operation, including voltage mode and current mode control, providing flexibility for different design requirements.
  • High Efficiency: The ADP1051ACPZ-R7 is designed for high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Robust Protection Features: It includes a comprehensive set of protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the safety and durability of the end application.

Applications

The ADP1051ACPZ-R7 is suitable for a wide range of applications, including:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Telecommunications equipment
  • Server and storage systems
  • Industrial and instrumentation systems

Technical Specifications

The device comes in a compact 32-lead LFCSP package, with dimensions of 5x5 mm, making it ideal for space-constrained applications. The ADP1051ACPZ-R7 operates over a wide input voltage range and features multiple PWM outputs for flexible power stage configuration.

Ordering Information

The ADP1051ACPZ-R7 is available in tape and reel packaging for ease of manufacturing and assembly processes, designated by the "-R7" suffix in the product name. This ensures that the device can be easily deployed in high-volume production environments.

For designers seeking a sophisticated and adaptable power management solution, the ADP1051ACPZ-R7 from Analog Devices Inc. offers a compelling mix of performance, programmability, and protection features to meet the needs of today's complex power systems.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8908 $52.0344
43+ $2.3719 $101.9917
66+ $2.2978 $151.6548
90+ $2.2237 $200.1330
117+ $2.1496 $251.5032
156+ $1.9272 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess