EN
  • EN
  • DE

ADN2847ACPZ-32-RL7

Part No ADN2847ACPZ-32-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 3.3GBPS 3.6V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Laser Diode Driver
Data Rate 3.3Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 50mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-WQ (5x5)
Mounting Surface Mount
Win Source Part Number 142966-ADN2847ACPZ-32-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2847ACPZ-32-RL7 CAD Model

Description

The ADN2847ACPZ-32-RL7 from Analog Devices Inc. is a cutting-edge, high-performance laser diode driver designed to meet the stringent demands of fiber optic communication systems. This component is ideal for long-haul, metro, and access network applications, providing a reliable solution for managing and driving laser diodes with precision and efficiency.

Key Features

  • Automatic Power Control (APC): Ensures consistent optical output from the laser diode by automatically adjusting the drive current.
  • High-Speed Operation: Capable of operating at data rates up to 2.7 Gbps, making it suitable for a variety of high-speed communication protocols.
  • Wide Supply Voltage Range: Supports a supply voltage range of 3.3V to 5.5V, providing flexibility in system design and compatibility with various power supplies.
  • Low Power Dissipation: Designed for energy efficiency, the ADN2847ACPZ-32-RL7 minimizes power consumption, which is crucial for thermal management and long-term reliability.
  • Integrated Safety Features: Includes features such as thermal shutdown and over-current protection to ensure safe operation and prevent damage to the laser diode.

Applications

  • Fiber optic transmitters and transceivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH and Ethernet network equipment
  • Optical test and measurement equipment

Quality and Reliability

The ADN2847ACPZ-32-RL7 is manufactured by Analog Devices Inc., a leader in the semiconductor industry, known for its high-quality products. This component comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is RoHS compliant and designed for surface mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies. With its robust design and proven performance, the ADN2847ACPZ-32-RL7 is a reliable choice for system designers looking to enhance the capabilities of their optical communication systems.

You May Also Be Interested in

Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0418 $66.2508
13+ $9.0598 $117.7774
20+ $8.7768 $175.5360
28+ $8.4939 $237.8292
36+ $8.2109 $295.5924
48+ $7.3608 $353.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess