EN
  • EN
  • DE

MAX3727CTE+

Part No MAX3727CTE+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX3727
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 703374-MAX3727CTE+
Ultra Librarian 3D Model Ultra Librarian MAX3727CTE+ CAD Model

Description

The MAX3727CTE+ is a high-performance, low-power, compact laser driver from Maxim Integrated designed for use in fiber optic transceivers. This advanced IC is tailored to meet the stringent requirements of 10Gbps SFP+ (Small Form-Factor Pluggable) modules and is ideal for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication applications.

Key Features

  • High-Speed Operation: Supports data rates up to 11.3Gbps, making it suitable for 10Gbps applications with some margin for variations in the system.
  • Automatic Power Control (APC): Maintains constant output optical power despite variations in temperature and aging of the laser diode.
  • Extinction Ratio Control (ERC): Ensures a consistent laser modulation amplitude, which is critical for maintaining signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, which helps reduce the overall power budget of optical modules.
  • Small Footprint: Available in a compact 4mm x 4mm, 24-pin TQFN package, saving valuable board space in dense designs.

Applications

  • 10 Gigabit Ethernet Transceivers (10GBASE)
  • 10G Fibre Channel Transceivers
  • SONET/SDH Equipment
  • Other Optical Transmission Systems

Technical Specifications

The device operates from a single 3.3V supply and features a wide range of programmable bias and modulation currents, allowing for fine-tuning to match specific laser diode requirements. It also includes safety features such as a digital diagnostic interface, temperature monitoring, and a hardware interrupt for system-level protection.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3727CTE+ is no exception. It is built to meet rigorous industry standards, ensuring high performance and stability across various environmental conditions.

You May Also Be Interested in

Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess