EN
  • EN
  • DE

MAX3863EGJ

Part No MAX3863EGJ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LASER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Voltage - Supply 3.3V
Current - Supply 58 mA
Current - Modulation 80mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number MAX3863
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211226-MAX3863EGJ
Ultra Librarian 3D Model Ultra Librarian MAX3863EGJ CAD Model

Description

Maxim Integrated MAX3863EGJ Product Overview

The MAX3863EGJ from Maxim Integrated is a high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications. It is a crucial component in the conversion of light signals to electrical signals in fiber optic receivers, providing high sensitivity and linearity for advanced optical communication systems.

This TIA is optimized for 10Gbps applications but is versatile enough to support various data rates, making it an ideal choice for systems that require scalability and high-speed performance. The MAX3863EGJ is designed to work with PIN photodiodes, offering a compact and efficient solution for converting optical signals with high precision.

Key Features

  • High Bandwidth: The device supports data rates up to 10Gbps, providing the bandwidth needed for high-speed optical networks.
  • Low Power Consumption: It is engineered for energy efficiency, which is critical in reducing the overall power consumption of optical communication systems.
  • Automatic Gain Control (AGC): The built-in AGC adjusts the amplification to accommodate varying input signal strengths, ensuring consistent performance.
  • Differential Outputs: The MAX3863EGJ features differential outputs, which are essential for minimizing noise and improving signal integrity.
  • Compact Package: Housed in a 32-pin TQFP package, it is designed for space-constrained applications without compromising on functionality.

Applications

The MAX3863EGJ is primarily used in fiber optic communication systems, such as:

  • SONET/SDH Receivers
  • 10 Gigabit Ethernet
  • Fiber to the Premises (FTTP)
  • High-Speed Data Acquisition Systems

With its combination of high-speed operation, low power consumption, and advanced features, the MAX3863EGJ from Maxim Integrated stands out as a robust and reliable solution for designers looking to enhance their optical communication systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX3863EGJ, making it a smart choice for those seeking to implement cutting-edge optical technology in their products.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.9148 $161.9148
2+ $156.5175 $313.0350
3+ $140.3267 $420.9801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess