EN
  • EN
  • DE

INTEL FTLX8571D3BCV-I3 - 10GB SFP+ Transceiver

Part No INTEL FTLX8571D3BCV-I3 - 10GB SFP+ Transceiver
Manufacturer Intel
Catalog Sfp
Description 10GB SFP+ Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1423999-INTEL FTLX8571D3BCV-I3 - 10GB SFP+ Transceiver
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL FTLX8571D3BCV-I3 - 10GB SFP+ Transceiver CAD Model

Description

The INTEL FTLX8571D3BCV-I3 is a cutting-edge 10GB SFP+ transceiver designed for high-speed data communications and networking applications. This compact, high-performance module is specifically engineered to provide reliable and efficient data transmission at speeds of up to 10 Gigabits per second over multimode fiber optic cables. The FTLX8571D3BCV-I3 is compatible with the SFP+ multi-source agreement (MSA), ensuring interoperability with a wide range of networking equipment. It utilizes an 850nm VCSEL (Vertical Cavity Surface Emitting Laser) as its light source, offering a cost-effective solution for short-range data communication and interconnect applications. The transceiver operates over a typical distance of up to 300 meters, making it an excellent choice for use in data centers, enterprise networking, and storage area networks. Its low power consumption and hot-swappable design make it a convenient and energy-efficient option for IT professionals looking to enhance network performance while minimizing downtime. Additional features include a digital diagnostic monitoring interface, which enables real-time access to device operating parameters such as temperature, laser bias current, transmitted optical power, received optical power, and more, allowing for easy troubleshooting and maintenance. Overall, the INTEL FTLX8571D3BCV-I3 transceiver represents a robust solution for expanding network capacity and improving data transmission reliability in modern IT environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLLP32-SW-OPT-1 - SFP+ Optical Module (32 GB)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess