EN
  • EN
  • DE

ADN2525ACPZ-500R7

Part No ADN2525ACPZ-500R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC CLK/DATA RECOVERY LFCSP / Laser Driver IC 10.7Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 10.7Gbps
Number of Channels 1
Voltage - Supply 3.07V ~ 3.53V
Current - Supply 39 mA
Current - Modulation 80mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Type Surface Mount
Base Product Number ADN2525
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910569-ADN2525ACPZ-500R7
Ultra Librarian 3D Model Ultra Librarian ADN2525ACPZ-500R7 CAD Model

Description

The ADN2525ACPZ-500R7 is a high-performance, low-power laser diode driver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is specifically tailored for direct modulation and control of laser diodes at data rates up to 11.3 Gbps, making it an ideal choice for fiber optic communication systems, including 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data transmission applications.

Key Features

  • High-Speed Operation: Supports data rates from 1 Gbps to 11.3 Gbps, enabling its use in a wide range of high-speed optical networks.
  • Adjustable Output Current: Offers an adjustable modulation current from 10 mA to 85 mA and a bias current from 1 mA to 100 mA, providing flexibility to match a variety of laser diode requirements.
  • Integrated Safety Features: Includes built-in safety features such as soft start and laser safety features that comply with laser Class 1 regulation.
  • Low Power Dissipation: Minimizes power consumption, which is critical for high-density applications and helps in reducing the overall system thermal footprint.
  • Compact Form Factor: Comes in a compact 3 mm × 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

  • Fiber Optic Transmitters/Transceivers
  • High-Speed Data Communication Networks
  • 10 Gigabit Ethernet and 10G Fibre Channel Systems
  • SFP+ and XFP Optical Modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADN2525ACPZ-500R7 is no exception. This product is built with the highest standards to ensure stable performance in various environmental conditions and to meet the rigorous demands of the telecommunications industry.

Ordering Information

The ADN2525ACPZ-500R7 is available for order and comes in a RoHS-compliant package. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1547 $75.1547
2+ $61.6655 $123.3310
3+ $59.7389 $179.2167
4+ $57.8112 $231.2448
6+ $55.8847 $335.3082
7+ $50.1027 $350.7189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess