EN
  • EN
  • DE

SAFEA2G56FB0F00R1S

Part No SAFEA2G56FB0F00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187859-SAFEA2G56FB0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA2G56FB0F00R1S CAD Model

Description

The SAFEA2G56FB0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) systems to selectively pass or reject signals within a specific frequency range. This particular filter is designed for applications around the 2.56 GHz frequency, often used in wireless communication systems. Its compact size and performance characteristics make it suitable for various devices where signal filtering is critical.

Applications

  • Wireless Communication Devices: Filtering of signals in devices that operate at or near 2.56 GHz.
  • RF Transceivers: Improving signal clarity and minimizing interference in RF transceivers.
  • Wireless Networking Equipment: Signal reception and transmission enhancement in networking equipment.
  • ISM Band Applications: Use in industrial, scientific, and medical (ISM) band devices.
  • Custom RF Designs: Application in custom RF filtering solutions.

Features

  • Center Frequency: Operates at a center frequency of approximately 2.56 GHz.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides significant attenuation of signals outside the passband.
  • Compact Size: Small footprint for integration into space-constrained applications.

Benefits

  • Improved Signal Quality: Enhanced clarity and reliability of signals.
  • Enhanced Wireless Performance: Optimized reception and transmission.
  • Reduced Interference: Minimized impact of external RF signals.
  • Compact Design: Smaller and more integrated devices.
  • Increased System Reliability: Improved overall system stability.

Additional Details

The SAFEA2G56FB0F00R1S SAW filter's performance is characterized by parameters such as insertion loss, passband width, attenuation, and impedance matching. Refer to the manufacturer's datasheet for detailed specifications and application notes. Proper impedance matching is critical for optimal filter performance. This filter is likely RoHS compliant, meaning it meets environmental regulations regarding hazardous substances. It is designed for reflow soldering processes. Temperature stability should also be considered for specific applications.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess