EN
  • EN
  • DE

R1EX24128ASA0A

Part No R1EX24128ASA0A
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181937-R1EX24128ASA0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX24128ASA0A CAD Model

Description

The R1EX24128ASA0A is a high-performance static random-access memory (SRAM) chip manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a storage capacity of 128 kilobits, organized as 16,384 words x 8 bits. It is well-suited for use in embedded systems, portable devices, and other applications where memory performance is critical.

Applications:

  • Embedded Systems: Used as cache memory or working memory in microcontrollers and microprocessors.
  • Portable Devices: Ideal for use in mobile phones, digital cameras, and other battery-powered devices.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for data buffering and storage.
  • Industrial Automation: Suitable for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Applicable in medical imaging equipment and patient monitoring systems.

Features:

  • High-speed access: Offers fast read and write access times, typically in the nanosecond range, enabling quick data retrieval and storage.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, simplifying interfacing with other components.
  • Data retention capability: Retains data even when power is turned off, ensuring data integrity.
  • Available in various package options: Offered in different package options, such as SOP, TSOP, and BGA, providing flexibility in board design.

Benefits:

  • Improved system performance: Fast access times enhance the overall performance of the system.
  • Extended battery life: Low power consumption extends the battery life of portable devices.
  • Simplified system design: TTL-compatible inputs and outputs simplify interfacing with other components.
  • Reliable data storage: Data retention capability ensures data integrity.
  • Flexibility in board design: Availability in various package options provides flexibility in board design.

Additional details: The R1EX24128ASA0A typically operates at a supply voltage of 3.3V or 5V and has an operating temperature range of -40°C to +85°C. It features a CMOS process technology, which contributes to its low power consumption and high performance. This SRAM is RoHS compliant, ensuring environmental compliance. This memory component is an excellent choice for a wide range of applications requiring high speed, low power, and reliable data storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8783 $63.0264
18+ $6.4645 $116.3610
28+ $6.2624 $175.3472
39+ $6.0603 $236.3517
50+ $5.8582 $292.9100
66+ $5.2529 $346.6914
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess