EN
  • EN
  • DE

ADMTV102

Part No ADMTV102
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description RF Tuner IC for DVB-H, DVB-T, DTMB, and CMMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141053-ADMTV102
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMTV102 CAD Model

Description

Analog Devices ADMTV102 Digital Tuner

The Analog Devices ADMTV102 is a state-of-the-art digital tuner designed for use in a wide range of applications, including but not limited to digital television, set-top boxes, and advanced digital broadcasting systems. This high-performance component is engineered to provide exceptional signal reception and processing capabilities, ensuring a high-quality viewing experience for end-users.

At the heart of the ADMTV102 lies a sophisticated signal processing algorithm capable of demodulating a variety of digital broadcast standards. Whether it's DVB-T, ATSC, ISDB-T, or other regional digital standards, the ADMTV102 offers versatile functionality to accommodate global market needs. Its advanced architecture allows it to deliver crystal-clear images and sound by effectively minimizing signal noise and distortion.

Key features of the ADMTV102 include:

  • Multi-Standard Support: Compatible with a variety of digital television standards, ensuring flexibility and adaptability for different market requirements.
  • High Sensitivity: Designed to capture and maintain signal integrity even in weak signal environments, providing users with a consistent and reliable viewing experience.
  • Low Power Consumption: Energy-efficient design that reduces operational costs and supports eco-friendly product initiatives.
  • Integrated RF Input: Features an integrated RF input that supports a wide frequency range, simplifying system design and reducing the need for external components.
  • Easy Integration: Comes in a compact package that is easy to integrate into existing and new system designs, providing manufacturers with a seamless upgrade path.

The ADMTV102 also boasts excellent integration capabilities, allowing it to work seamlessly with other components in a product ecosystem. With its I2C interface, it can be easily controlled by a microprocessor or microcontroller, enabling developers to create sophisticated and user-friendly interfaces.

For manufacturers and designers looking for a robust and versatile digital tuner, the Analog Devices ADMTV102 represents a premier choice that combines performance, efficiency, and reliability. Its cutting-edge technology ensures that products equipped with this tuner are well-positioned to meet the demands of the digital broadcasting landscape now and in the future.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess