EN
  • EN
  • DE

ADMP510ACEZ-RL7

Part No ADMP510ACEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206062-ADMP510ACEZ-RL7
Manufacturer Analog Devices Inc.
Category Audio Products-Microphones
Series ADMP510
Package Package
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Termination Solder Pads
Size / Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.039" (0.98mm)
Ultra Librarian 3D Model Ultra Librarian ADMP510ACEZ-RL7 CAD Model

Description

Product Overview: ADMP510ACEZ-RL7 Microphone by Analog Devices Inc.

The ADMP510ACEZ-RL7 is a high-performance, low-noise, omnidirectional MEMS microphone from Analog Devices Inc., a leader in high-performance analog technology. This compact audio sensor is designed to provide superior sound detection and clarity for a wide range of applications, from consumer electronics to industrial and automotive systems.

Key Features

  • High Signal-to-Noise Ratio (SNR): The ADMP510ACEZ-RL7 boasts an impressive SNR, making it ideal for capturing clear audio in noisy environments.
  • Omnidirectional Pickup Pattern: Its omnidirectional response ensures consistent audio pickup from all directions, providing flexibility in microphone placement and orientation.
  • Low Power Consumption: Designed for efficiency, this microphone operates on low power, which is critical for battery-powered devices where longevity is key.
  • Extended Frequency Response: The microphone captures a wide range of frequencies, ensuring detailed sound reproduction for both voice and music applications.
  • Compact and Robust Design: The small form factor allows for integration into space-constrained designs, while the robust construction ensures reliability and durability.
  • Surface-Mount Device (SMD): As an SMD component, the ADMP510ACEZ-RL7 is suitable for automated PCB assembly processes, facilitating efficient manufacturing.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Bluetooth Headsets
  • Conference and Huddle Room Systems
  • Security and Surveillance Systems
  • Automotive Voice Recognition Systems

The ADMP510ACEZ-RL7 is engineered to meet the demanding requirements of modern audio applications. Its exceptional audio quality, coupled with Analog Devices' reputation for precision engineering, makes it a top choice for designers looking to incorporate high-fidelity sound capture into their products. Whether for personal devices or professional systems, the ADMP510ACEZ-RL7 delivers unparalleled audio performance in a miniature package.

With its combination of advanced features and proven performance, the ADMP510ACEZ-RL7 from Analog Devices Inc. is an excellent solution for any application requiring a compact, high-quality, and reliable microphone.

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Lowest to $2.6115
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess