EN
  • EN
  • DE

ADM8845ACPZ-REEL7

Part No ADM8845ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.6V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Frequency 1.5MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 125448-ADM8845ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8845ACPZ-REEL7 CAD Model

Description

ADM8845ACPZ-REEL7 - High-Efficiency Charge Pump LED Driver

The ADM8845ACPZ-REEL7, manufactured by Analog Devices Inc., is a highly efficient, charge pump-based, constant current LED driver designed to drive up to six LEDs in series, providing a consistent and stable brightness for each LED. This component is an ideal solution for portable battery-powered devices where power efficiency and minimal space occupation are critical.

This LED driver comes in a compact 3x3 mm 16-lead LFCSP (Lead Frame Chip Scale Package) which is designed to optimize board space in space-constrained applications. It is part of a tape and reel package, denoted by the suffix 'REEL7', making it suitable for automated pick-and-place manufacturing processes, ensuring efficiency in high-volume production.

The ADM8845ACPZ-REEL7 operates on an input voltage range from 2.7V to 5.5V, making it versatile for various power supply configurations. This flexibility allows the device to be utilized in a wide range of products, from small handheld devices to larger, more power-intensive applications. The output current is programmable via an external resistor, providing design flexibility and the ability to fine-tune the brightness levels for specific requirements.

One of the key features of this LED driver is its high efficiency, which is achieved through a fractional charge pump that provides either 1x, 1.5x, or 2x gain, automatically selected based on the LED forward voltage requirements relative to the input voltage. This ensures optimal power usage and extends battery life in portable applications. Furthermore, the ADM8845ACPZ-REEL7 incorporates thermal shutdown and over-current protection, enhancing the safety and reliability of the end product.

Applications for the ADM8845ACPZ-REEL7 include backlighting for LCD displays in mobile phones, digital cameras, and portable media players, as well as LED lighting in personal navigation devices, and other handheld electronics. Its high efficiency and small form factor make it an excellent choice for designers looking to enhance the visual performance of their products while maintaining energy efficiency and compactness.

In summary, the ADM8845ACPZ-REEL7 from Analog Devices Inc. is a versatile, efficient, and compact LED driver solution that meets the demands of modern portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7718 $51.9462
22+ $4.7359 $104.1898
33+ $4.5879 $151.4007
46+ $4.4399 $204.2354
59+ $4.2919 $253.2221
78+ $3.8479 $300.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess