EN
  • EN
  • DE

LT3798MPMSE#PBF

Part No LT3798MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16MSOP / Converter Offline Flyback Topology 500Hz ~ 150KHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Analog Devices Inc.
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10V ~ 38V
Frequency - Switching 500Hz ~ 150KHz
Temperature Range - Operating -55°C ~ 150°C
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting Surface Mount
Base Product Number LT3798
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3798MPMSE#PBF
Standard Package 37
Win Source Part Number 1317525-LT3798MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3798MPMSE#PBF CAD Model

Description

Introducing the LT3798MPMSE#PBF from Analog Devices Inc.

The LT3798MPMSE#PBF is a cutting-edge LED controller with robust features designed by Analog Devices Inc. This innovative component is specifically engineered to address the needs of high-performance LED lighting systems. With its advanced technology, the LT3798MPMSE#PBF offers a versatile solution for driving LEDs with precision and efficiency.

Key Features

  • Wide Input Voltage Range: This LED controller operates over a broad input voltage range, accommodating various power supply conditions and making it suitable for a wide array of applications.
  • High Efficiency: Designed with energy efficiency in mind, the LT3798MPMSE#PBF ensures that LED lighting systems utilize power with minimal waste, translating to cost savings and reduced heat generation.
  • Integrated Fault Protection: The device includes features such as open LED protection, short-circuit protection, and over-temperature protection, safeguarding the lighting system from common electrical faults and enhancing reliability.
  • Multi-Topology Support: It supports various converter topologies, including boost, buck, buck-boost, SEPIC, and flyback, offering design flexibility to meet specific application requirements.

Applications

The LT3798MPMSE#PBF is ideal for a range of lighting applications, such as:

  • Industrial and commercial LED lighting
  • Automotive and avionic lighting systems
  • Street and area lighting
  • Architectural lighting
  • Emergency lighting

Technical Specifications

With a robust operating temperature range and a compact MSOP-16 package, the LT3798MPMSE#PBF is designed to withstand challenging environments while maintaining a small footprint. The device's precise current and voltage regulation ensure consistent lighting performance, vital for applications where light quality is critical.

Conclusion

The LT3798MPMSE#PBF from Analog Devices Inc. is a top-tier LED controller that offers a blend of efficiency, flexibility, and protection. Its comprehensive feature set makes it an excellent choice for designers looking to create advanced, reliable, and energy-efficient LED lighting solutions. Whether for commercial, industrial, or specialized lighting applications, the LT3798MPMSE#PBF stands out as a smart choice for driving the next generation of lighting technology.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess