EN
  • EN
  • DE

ADM666AN

Part No ADM666AN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Standard Regulator Pos 1.3V to 16V5V 0.04A 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Output Current 15 A
Number of Pins 8
Output Type Adjustable
RoHS Non-Compliant
Win Source Part Number 1043578-ADM666AN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM666AN CAD Model

Description

Product Overview: ADM666AN

The ADM666AN is a highly integrated voltage regulator from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This device is part of a family of microprocessor supervisory circuits that provide monitoring and control functions essential for power management solutions.

Key Features

  • Voltage Regulation: The ADM666AN provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Power-On Reset: It features a power-on reset function that initializes microprocessor memory and logic upon startup or after a voltage drop.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by resetting the microprocessor if it fails to strobe within a preset time frame.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADM666AN operates with low quiescent current, making it ideal for battery-powered devices.
  • Versatility: The device supports a wide range of supply voltages and is suitable for various microprocessor systems.

Applications

The ADM666AN is versatile enough to be used in multiple types of electronic systems, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Industrial controllers
  • Portable/battery-powered equipment

Technical Specifications

The ADM666AN is characterized by its technical specifications which ensure reliable and efficient operation:

  • Output Voltage: Accurate preset voltage options.
  • Operating Temperature Range: Suitable for commercial temperature ranges.
  • Package: Available in a robust package that ensures durability and ease of integration into various circuit designs.

With its robust feature set and reliable performance, the ADM666AN from Analog Devices Inc. is a top choice for designers looking for a dependable voltage regulator and supervisory solution. Its ability to maintain system integrity and provide critical monitoring functions makes it an invaluable component in any power-sensitive application.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess