EN
  • EN
  • DE

STU432S (GREEN)

Part No STU432S (GREEN)
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348596-STU432S (GREEN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STU432S (GREEN) CAD Model

Description

The SamHop STU432S (GREEN) is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. The 'GREEN' designation typically indicates compliance with environmental standards such as RoHS. This diode provides robust protection in a small footprint, making it ideal for portable and space-constrained applications.

Applications:

  • Protection of I/O ports in portable devices
  • USB interfaces
  • HDMI interfaces
  • Keypads and buttons
  • Power supply protection
  • Automotive electronics

Features:

  • Low clamping voltage
  • Fast response time
  • Low leakage current
  • Small surface-mount package
  • High surge current capability
  • RoHS compliant

Benefits:

  • Improved system reliability
  • Reduced risk of component damage due to surges
  • Extended product lifespan
  • Compliance with environmental regulations
  • Minimized signal distortion

Additional Details:

The STU432S features a low clamping voltage to limit the voltage across protected circuits during surge events, and a fast response time to quickly divert surge current. Low leakage current minimizes power consumption in normal operation. The compact surface-mount package facilitates easy integration into densely populated circuit boards. Its RoHS compliance ensures it is free of hazardous substances. It is designed to withstand repeated ESD strikes without significant degradation. The specific clamping voltage, capacitance, and surge current ratings depend on the specific product version and should be verified using the SamHop datasheet.

This TVS diode is frequently used to protect sensitive components in various electronic devices. For example, it safeguards communication ports (USB, HDMI), power lines, and control circuits from damage caused by transient voltage surges. The STU432S provides effective and reliable surge protection, contributing to the overall robustness and longevity of electronic products.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess