The ADM660AR from Analog Devices Inc. is an innovative CMOS switched-capacitor voltage converter designed to cater to the needs of high-efficiency voltage conversion. This versatile component can perform both voltage inversion and voltage doubling tasks, making it a valuable addition to a variety of electronic applications.
Key Features
- High Efficiency: The ADM660AR offers a typical conversion efficiency of up to 99%, ensuring minimal power loss during the voltage conversion process.
- Versatile Voltage Conversion: This device can easily switch between voltage inversion and doubling modes, providing flexibility in circuit design.
- Low Power Operation: With a quiescent current of only 100 µA, the ADM660AR is optimized for battery-powered devices, contributing to extended battery life.
- Wide Input Voltage Range: It operates with an input voltage range from 1.5V to 5.5V, accommodating a broad spectrum of power sources.
- Adjustable Output Voltage: The output voltage can be adjusted through external capacitors, giving designers the ability to tailor the voltage levels to specific requirements.
- Small Footprint: The ADM660AR comes in a compact package, making it ideal for space-constrained applications.
Applications
The ADM660AR is suitable for a wide array of applications, including but not limited to:
- Portable Devices
- Medical Instruments
- Operational Amplifier Power Supplies
- Data Acquisition Systems
- Handheld Test Equipment
Technical Specifications
Parameter
Value
Input Voltage (V<sub>IN)
1.5V to 5.5V
Output Voltage (V<sub>OUT)
Adjustable via external capacitors
Quiescent Current (I<sub>Q)
100 µA
Package
8-SOIC
For designers seeking a reliable and efficient voltage conversion solution, the ADM660AR from Analog Devices Inc. stands out as an excellent choice, offering high performance in a variety of settings.