The ADM4852ARZ is a high-performance, low-power, differential line transceiver from Analog Devices Inc., designed to operate using the RS-485 and RS-422 communication standards. This integrated circuit is perfect for bidirectional data communication on multipoint bus transmission lines.
Key Features
-
Interface Type: RS-485/RS-422 which ensures robust communication in industrial environments.
-
Supply Voltage: Operates from a single 5V supply, making it compatible with standard digital systems.
-
Data Rate: Capable of supporting data rates up to 5 Mbps, enabling high-speed data transmission.
-
Driver Output Current: ±2.1 V minimum driver output differential voltage, which ensures clear signal distinction over long cable runs.
-
Receiver Input Sensitivity: ±200 mV sensitivity, allowing for reliable data reception even with signal degradation over distance.
-
Thermal Shutdown: Built-in thermal shutdown protection to prevent damage from overheating.
-
ESD Protection: Offers robust electrostatic discharge protection for enhanced durability.
-
Package: Available in a compact SOIC package, which is suitable for space-constrained applications.
Applications
The ADM4852ARZ is designed for balanced data transmission and is suitable for a variety of applications, including industrial control, building automation, factory automation, and complex computing systems. Its ability to maintain integrity over long cable runs makes it an ideal choice for distributed control systems, HVAC control, and networked communication systems.
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADM4852ARZ is built to meet the highest industry standards, ensuring performance and durability for critical communication systems. Customers can trust this product to provide reliable service over its operational lifetime.