EN
  • EN
  • DE

74ALVCF162835

Part No 74ALVCF162835
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage 18-Bit Universal Bus Driver with 3.6V Tolerant Outputs and 26Ω Series Resistors in Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130920-74ALVCF162835
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCF162835 CAD Model

Description

The 74ALVCF162835 is a 18-Bit Universal Bus Transceiver with Configurable Voltage Translation from Fairchild/ON Semiconductor. This device is designed for bi-directional asynchronous communication between data buses where levels are different. It is particularly useful in mixed-voltage systems.

Applications:

  • Mixed-voltage systems: Level translation between 1.8V, 2.5V, 3.3V, and 5V systems.
  • Backplane transceivers: Driving high-capacitance backplanes in server and networking applications.
  • Memory interface: Interfacing between memory controllers and memory devices with different voltage levels.
  • Bus isolation: Isolating different sections of a bus to prevent noise propagation.
  • Data buffering: Providing buffering for high-speed data transmission.

Features:

  • 18-Bit Universal Bus Transceiver: Transmits and receives data between two buses.
  • Configurable Voltage Translation: Supports level translation between various voltage levels.
  • Low Propagation Delay: Ensures fast data transmission.
  • Bi-Directional Data Flow: Allows data to flow in either direction.
  • Output Enable Control: Controls the output state of the transceiver.
  • Low Static and Dynamic Power Consumption: Minimizes power usage in both active and standby modes.
  • Input Clamp Diodes: Protects inputs from excessive voltage.
  • Available in various packages: TSSOP, SSOP, and others.

Benefits:

  • Simplifies Mixed-Voltage System Design: Provides an easy way to interface between different voltage levels.
  • Improved System Performance: Low propagation delay enhances overall system speed.
  • Reduced Component Count: Integrates multiple functions into a single package.
  • Versatile Applications: Suitable for a wide range of applications requiring voltage translation.
  • Easy Integration: Standard pinout and operating characteristics for easy system integration.
  • Enhanced System Reliability: Input clamp diodes protect the device and connected components.

Additional Details:

The 74ALVCF162835 offers flexible voltage translation capabilities. It features separate supply pins for the A and B ports, allowing for independent voltage level control. The device is designed to meet JEDEC standards and is suitable for high-performance applications. Its low power consumption makes it ideal for battery-powered and energy-efficient systems. The device offers excellent signal integrity and is designed to minimize noise and crosstalk.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess