EN
  • EN
  • DE

ADM3491A-1

Part No ADM3491A-1
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172946-ADM3491A-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3491A-1 CAD Model

Description

Product Overview: ADM3491A-1 from Analog Devices Inc.

The ADM3491A-1 is a robust, low power, differential line transceiver from Analog Devices Inc., designed to operate using a single 3.3V power supply. This high-speed transceiver is part of the RS-485/RS-422 family, which is known for its reliability in communication and industrial applications. With its half-duplex communication protocol, the ADM3491A-1 facilitates bidirectional data communication on a single pair of lines, making it an ideal choice for networked devices in multipoint bus transmission systems.

Key Features

  • High-Speed Operation: The device supports data rates up to 3.3 Mbps, enabling efficient communication in time-sensitive applications.
  • Thermal Shutdown Protection: To prevent damage from overheating, the ADM3491A-1 is equipped with a thermal shutdown feature that disables the driver outputs when a safe temperature threshold is exceeded.
  • ESD Protection: The transceiver includes robust electrostatic discharge (ESD) protection, ensuring resilience against the rigors of industrial environments.
  • Low Power Consumption: Its low power operation makes it suitable for energy-sensitive applications, minimizing power usage without compromising performance.
  • Failsafe Receiver: The device ensures a known output state in the absence of an input signal, enhancing the reliability of the communication system.

Applications

The ADM3491A-1 is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Instrumentation and Control
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADM3491A-1 is no exception. It is designed to meet the stringent requirements of industrial applications and is built to provide consistent, reliable performance over its operational lifetime.

With its combination of speed, power efficiency, and rugged protection features, the ADM3491A-1 stands out as a superior choice for designers looking to implement RS-485/RS-422 communication protocols in their systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess