EN
  • EN
  • DE

RXW101M1HBK-0811S

Part No RXW101M1HBK-0811S
Manufacturer Surge Components
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 100UF 20% 50V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Ultra Librarian 3D Model Ultra Librarian RXW101M1HBK-0811S CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 220UF 20% 50V SMD
Lowest to $1.0428
Wurth Electronics Inc
CAP ALUM 470UF 20% 10V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 220UF 20% 25V RADIAL TH
Need more? Email Us
United Chemi-Con
CAP ALUM 220UF 20% 400V SNAP TH
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 2.2UF 20% 50V SMD
Need more? Email Us
Kemet
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 560UF 20% 63V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
Need more? Email Us
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess