EN
  • EN
  • DE

ADM3082JR

Part No ADM3082JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High-Speed (10Mbps), Fail-Safe, RS-485/RS-422 Transceivers with Slew-Rate-Limiting and 5kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140743-ADM3082JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3082JR CAD Model

Description

Product Overview: ADM3082JR from Analog Devices Inc.

The ADM3082JR is a robust, high-speed transceiver from the reputable Analog Devices Inc., designed to facilitate bidirectional data communication on RS-485 or RS-422 networks. Engineered for balanced transmission lines, this transceiver integrates a differential driver and a differential receiver, which operate together to provide a complete interface solution for data transmission over long distances and in noisy environments.

Key Features:

  • High-Speed Operation: The ADM3082JR supports data rates up to 3.072 Mbps, making it suitable for high-speed serial communication applications.
  • Extended Common-Mode Range: It features an extended common-mode range of −7 V to +12 V, allowing for more flexible and reliable data transmission in electrically noisy environments or over long cable runs.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
  • Power Efficiency: With a low quiescent current and a shutdown current under 10 nA, the ADM3082JR ensures efficient power usage, which is critical for battery-powered or energy-saving applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on the transceiver, with the capability to withstand ESD strikes up to ±15 kV on the transceiver's bus pins, ensuring the reliability and longevity of the product.
  • Half-Duplex Configuration: This transceiver operates in a half-duplex mode, allowing for two-way communication over a single pair of wires, one for transmitting and one for receiving data.
  • Industry-Standard Pinout: The ADM3082JR is available in an industry-standard 8-lead SOIC package, ensuring compatibility with existing designs and easy integration into new projects.

Applications:

The ADM3082JR transceiver is ideal for a variety of applications where reliable data transmission is essential. It is commonly used in industrial field buses, factory automation, building automation, and other applications that require high-speed, bidirectional communication in challenging electrical environments.

With its combination of speed, robustness, and power efficiency, the ADM3082JR from Analog Devices Inc. represents a sophisticated solution for designers looking to enhance the performance and reliability of their RS-485/RS-422 communications systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess