EN
  • EN
  • DE

ADM2486BRWZ-RL

Part No ADM2486BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816720-ADM2486BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADM2486BRWZ-RL CAD Model

Description

ADM2486BRWZ-RL: Robust, High-Speed Data Communication

The ADM2486BRWZ-RL is a superior integrated transceiver from Analog Devices Inc., designed to facilitate high-speed data communication while ensuring robust performance in demanding industrial environments. This component is a critical piece in the development of industrial control systems, offering a reliable solution for transmitting data over long distances with high integrity.

Key Features

  • High-Speed Operation: The device supports data rates up to 500 kbps, making it suitable for applications that require fast data transmission.
  • Integrated Isolation: With 2500 V RMS isolation for 1 minute, the ADM2486BRWZ-RL provides excellent protection against high voltage transients, enhancing system reliability and safety.
  • Thermal Shutdown Protection: The transceiver includes a thermal shutdown feature, which prevents the device from overheating, thus ensuring a longer operational life.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known output state when the inputs are left open, shorted, or idle, which is critical for maintaining system integrity.

Applications

The ADM2486BRWZ-RL is ideal for a range of industrial applications, including:

  • Industrial field buses
  • Factory automation
  • Process control systems
  • Data acquisition systems

Package and Quality

This transceiver is available in a wide-body, 16-lead SOIC package, designated by the part number suffix 'RWZ'. The 'RL' at the end of the part number indicates that the device is provided in reel packaging, which is convenient for automated manufacturing processes. Analog Devices Inc. ensures that the ADM2486BRWZ-RL meets stringent quality standards, making it a reliable choice for critical industrial applications.

Conclusion

The ADM2486BRWZ-RL from Analog Devices Inc. is a testament to the company's commitment to providing high-performance, reliable solutions for industrial data communication. Its integrated isolation, high-speed operation, and robust protection features make it an indispensable component for engineers looking to develop or upgrade their control systems. With the ADM2486BRWZ-RL, you can expect a seamless and secure data transmission experience that stands up to the rigors of industrial environments.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7882 $50.1876
39+ $2.6118 $101.8602
60+ $2.5235 $151.4100
86+ $2.3471 $201.8506
111+ $2.2588 $250.7268
139+ $2.1706 $301.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,940 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess