EN
  • EN
  • DE

HYMP564U64BP8-C4-C

Part No HYMP564U64BP8-C4-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 64Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951179-HYMP564U64BP8-C4-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP564U64BP8-C4-C CAD Model

Description

The Hynix HYMP564U64BP8-C4-C is a 512MB DDR2 DIMM memory module designed for desktop computers and other general-purpose computing systems. It provides a boost in system performance, enabling smoother multitasking and faster application loading times. DDR2 (Double Data Rate 2) technology offers improved speed and efficiency compared to older DDR memory.

Applications:

  • Desktop Computers
  • Office PCs
  • Home PCs
  • General Computing
  • Entry-Level Gaming Rigs

Features:

  • 512MB Capacity
  • DDR2 Technology
  • DIMM Form Factor (240-Pin)
  • Operating Speed: PC2-6400 (800MHz)
  • Unbuffered
  • Voltage: 1.8V
  • Double Data Rate Architecture

Benefits:

  • Increased Bandwidth: DDR2 technology provides higher bandwidth compared to DDR, leading to faster data transfer rates and improved system responsiveness.
  • Improved Performance: Enhances overall system performance, allowing for smoother multitasking and faster application loading times.
  • Lower Power Consumption: Operates at a lower voltage (1.8V) compared to DDR, resulting in reduced power consumption.
  • Easy Installation: Standard DIMM form factor ensures easy installation in compatible motherboards.
  • Reliable Operation: Hynix is a well-established memory manufacturer known for producing reliable and high-quality memory modules.

Additional Details:

The HYMP564U64BP8-C4-C module is a 240-pin DIMM and operates at a clock speed of 800MHz (PC2-6400). The 'C4' likely refers to a specific timing configuration or speed grade within the DDR2 specification. DDR2 memory operates by transferring data on both the rising and falling edges of the clock signal, doubling the data transfer rate compared to single data rate (SDR) SDRAM. Being unbuffered, it offers low latency for desktop applications.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess