EN
  • EN
  • DE

TLP504A-2

Part No TLP504A-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description programmable controllers ac/dc-input module solid state relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269805-TLP504A-2
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP504A-2 CAD Model

Description

The TLP504A-2 is a dual-channel high-speed photocoupler from Toshiba Semiconductor and Storage. It is designed for applications requiring electrical isolation between input and output circuits, offering reliable signal transmission while maintaining safety standards.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules, protecting sensitive control circuitry from high voltages and noise.
  • Inverter Control: Provides isolation in inverter circuits, ensuring safe operation and preventing damage from voltage spikes.
  • AC Servo Motor Control: Used in servo motor control systems for isolating control signals from the motor drive circuitry.
  • Switching Power Supplies: Offers isolation between the primary and secondary sides of switching power supplies, enhancing safety and preventing ground loops.
  • Factory Automation: Employed in various factory automation equipment for isolating control signals and protecting sensitive components.

Features

  • High-Speed Switching: Offers fast switching speeds, enabling efficient signal transmission in high-frequency applications.
  • Dual-Channel Configuration: Contains two independent channels in a single package, saving space and reducing component count.
  • High Isolation Voltage: Provides a high isolation voltage rating, ensuring safe operation and preventing voltage breakdown.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuitry from high voltages and transient surges.
  • Improved Signal Integrity: Reduces noise and interference, ensuring reliable signal transmission.
  • Increased System Reliability: Enhances system reliability by preventing ground loops and voltage spikes from damaging components.
  • Simplified Design: Simplifies circuit design by providing a compact and integrated isolation solution.
  • Cost-Effective Solution: Offers a cost-effective isolation solution compared to other isolation techniques.

The TLP504A-2 features a GaAlAs light-emitting diode on the input side, optically coupled to a high-speed photodetector IC on the output side. It offers a common-mode transient immunity of ±15 kV/µs, making it suitable for noisy industrial environments. The operating temperature range is -40°C to 100°C. The isolation voltage is typically 3750 Vrms.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess