The ADM2209EARU from Analog Devices Inc. is a high-performance, 5V-powered, 10 Mbps RS-232/V.28 transceiver that meets the requirements of the EIA-232E and V.28 specifications, even at data rates up to 10 Mbps. Designed for use in applications that require high data rates, robustness, and reliability, this transceiver is an ideal choice for advanced communication systems, industrial control, and office automation.
Key Features:
- Data Rate: The device supports high-speed data rates up to 10 Mbps, making it suitable for high-speed serial communication applications.
- Power Supply: Operates with a single 5V power supply, minimizing the need for complex power management on the circuit board.
- ESD Protection: Features a robust ESD protection circuitry, with ±15 kV protection on RS-232 input/output lines, ensuring the device's resilience in harsh environments.
- Low Power Consumption: The ADM2209EARU is designed for low power consumption, which is critical for power-sensitive applications.
- Number of Drivers/Receivers: Includes two drivers and two receivers, providing the flexibility to interface with multiple RS-232 connections.
- Package: Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.
Applications:
The ADM2209EARU is suitable for a wide range of applications, including:
- High-speed point-to-point data communication
- Industrial control systems
- Networking and telecommunications equipment
- Portable computing devices
- Peripheral interface devices
Product Specifications:
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADM2209EARU |
| Data Rate (Max) |
10 Mbps |
| Number of Drivers/Receivers |
2/2 |
| Supply Voltage |
5V |
| ESD Protection |
±15 kV |
| Package Type |
16-pin TSSOP |
For detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer service for further assistance.